Ohm Gang Potentiometer Kierros
POT CARBON 100K PANEL MNT Product overview: PDB182-K415K-104B3 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K415K-104B
POT CARBON 100K PANEL MNT
POT, LINEAR, 100K, 0.2W, 20%, KNURLED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:Pro Audio PDB18 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | PDB182-K415K-104B3-ND | 84-PDB182-K415K-104B3 | PDB182-K415K-104B3 | 63R1417 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Linear, 100K, 0.2W, 20%, Knurled; Track Resistance Bourns |
| Potentiometer Type | Standard Potentiometer | |||
| Technology / Construction | Carbon Film | |||
| Resistance Range | 100000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | ||
| Power Rating | 0.1250 watts | 0.2000 watts |