10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.06W Solder Lug
POT 10K OHM 0.06W CARBON LOG Product overview: PDB182-E420K-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-E420K-103A
ROTARY POTENTIOMETER, 10KOHM, 17MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:125mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 10K OHM 0.06W CARBON LOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | PDB182-E420K-103A-ND | 84-PDB182-E420K-103A | 14P6196 | PDB182-E420K-103A |
| Product Name | Rotary Potentiometers, Rheostats | 0.06W Rheostat | Rotary Potentiometer, 10Kohm, 17Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio |