Bourns, Inc. 5W Rheostat PDB181-E420K-105B

Description
POT 1M OHM 1/5W CARBON LINEAR Product overview: PDB181-E420K-105B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-E420K-105B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1M OHM 1/5W CARBON LINEAR Product overview: PDB181-E420K-105B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-E420K-105B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1M OHM 1/5W CARBON LINEAR Product overview: PDB181-E420K-105B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-E420K-105B can be used for catalog matching and distributor lookup.

POT 1M OHM 1/5W CARBON LINEAR Product overview: PDB181-E420K-105B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-E420K-105B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB181-E420K-105B-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB181-E420K-105B-ND
Rotary Potentiometers, Rheostats PDB181-E420K-105B-ND
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB181-E420K-105B - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB181-E420K-105B
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB181-E420K-105B
POT 1M OHM 1/5W CARBON LINEAR

POT 1M OHM 1/5W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 1Mohm, 17Mm, ±20%; Track Resistance Bourns - 02J2827 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Mohm, 17Mm, ±20%; Track Resistance Bourns
02J2827
Rotary Potentiometer, 1Mohm, 17Mm, ±20%; Track Resistance Bourns 02J2827
ROTARY POTENTIOMETER, 1MOHM, 17MM, ±20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1MOHM, 17MM, ±20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB181-E420K-105B PDB181-E420K-105B-ND PDB181-E420K-105B 02J2827
Product Name 5W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 1Mohm, 17Mm, ±20%; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating AC Voltage 200 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details