Bourns, Inc. Rotary Potentiometers, Rheostats PDA241-HRT02-105A2

Description
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDA241-HRT02-105A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDA241-HRT02-105A2-ND
Rotary Potentiometers, Rheostats PDA241-HRT02-105A2-ND
1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Pot, Rotary, 1Mohm, 24Mm, 15%; Track Resistance Bourns - 23T2976 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 1Mohm, 24Mm, 15%; Track Resistance Bourns
23T2976
Pot, Rotary, 1Mohm, 24Mm, 15%; Track Resistance Bourns 23T2976
POT, ROTARY, 1MOHM, 24MM, 15%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, ROTARY, 1MOHM, 24MM, 15%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDA241-HRT02-105A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDA241-HRT02-105A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDA241-HRT02-105A2
POT 1M OHM 1/4W CARBON LOG

POT 1M OHM 1/4W CARBON LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDA241-HRT02-105A2-ND 23T2976 PDA241-HRT02-105A2
Product Name Rotary Potentiometers, Rheostats Pot, Rotary, 1Mohm, 24Mm, 15%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details