Bourns, Inc. Switching Converter, SMPS Transformers PAD002-T764111S

Description
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount
Request a Quote Datasheet
Description
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 118-PAD002-T764111SDKR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
118-PAD002-T764111SDKR-ND
Switching Converter, SMPS Transformers 118-PAD002-T764111SDKR-ND
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount

Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 118-PAD002-T764111STR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
118-PAD002-T764111STR-ND
Switching Converter, SMPS Transformers 118-PAD002-T764111STR-ND
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount

Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 118-PAD002-T764111SCT-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
118-PAD002-T764111SCT-ND
Switching Converter, SMPS Transformers 118-PAD002-T764111SCT-ND
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount

Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3100Vrms Isolation Surface Mount

Buy Now Datasheet
SMPS Transformers - 2341664 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMPS Transformers
2341664
SMPS Transformers 2341664
Bourns PAD002-T764111S

Bourns PAD002-T764111S

Supplier's Site
SMPS Transformers - 2341663 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMPS Transformers
2341663
SMPS Transformers 2341663
Bourns PAD002-T764111S

Bourns PAD002-T764111S

Supplier's Site
SMPS Transformers - 2341664P - RS Components, Ltd.
Corby, Northants, United Kingdom
SMPS Transformers
2341664P
SMPS Transformers 2341664P
Bourns PAD002-T764111S

Bourns PAD002-T764111S

Supplier's Site
Switching Converter, SMPS Transformers - PAD002-T764111S - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
PAD002-T764111S
Switching Converter, SMPS Transformers PAD002-T764111S
PUSH-PULL FUNC-INSULTN 5V 1:1.1

PUSH-PULL FUNC-INSULTN 5V 1:1.1

Supplier's Site Datasheet
Pcb Transformer, Push-Pull, 3.1Kv Rohs Compliant Bourns - 73AJ9830 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Transformer, Push-Pull, 3.1Kv Rohs Compliant Bourns
73AJ9830
Pcb Transformer, Push-Pull, 3.1Kv Rohs Compliant Bourns 73AJ9830
PCB TRANSFORMER, PUSH-PULL, 3.1KV ROHS COMPLIANT: YES

PCB TRANSFORMER, PUSH-PULL, 3.1KV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 118-PAD002-T764111SDKR-ND 2341664 PAD002-T764111S 73AJ9830
Product Name Switching Converter, SMPS Transformers SMPS Transformers Switching Converter, SMPS Transformers Pcb Transformer, Push-Pull, 3.1Kv Rohs Compliant Bourns
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Classic Transformers - 1620A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 8-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details