Bourns, Inc. Pptc Resettable Fuse, 12V, 4.5A, Smd; Thermistor Mounting Bourns P-TCO-U450/12-2

Description
PPTC RESETTABLE FUSE, 12V, 4.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:4.5A; Tripping Current:22.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 12V, 4.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:4.5A; Tripping Current:22.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 12V, 4.5A, Smd; Thermistor Mounting Bourns - 38AH5872 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 12V, 4.5A, Smd; Thermistor Mounting Bourns
38AH5872
Pptc Resettable Fuse, 12V, 4.5A, Smd; Thermistor Mounting Bourns 38AH5872
PPTC RESETTABLE FUSE, 12V, 4.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:4.5A; Tripping Current:22.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 12V, 4.5A, SMD; Thermistor Mounting:SMD; Product Range:P-TCO-U Series; Holding Current:4.5A; Tripping Current:22.5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 38AH5872
Product Name Pptc Resettable Fuse, 12V, 4.5A, Smd; Thermistor Mounting Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data