Bourns, Inc. Ferrite Beads and Chips MU3261-300Y

Description
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MU3261-300YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MU3261-300YTR-ND
Ferrite Beads and Chips 118-MU3261-300YTR-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 30 Ohm, 0.5A, 1206 Rohs Compliant Bourns - 48AK5513 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 0.5A, 1206 Rohs Compliant Bourns
48AK5513
Ferrite Bead, 30 Ohm, 0.5A, 1206 Rohs Compliant Bourns 48AK5513
FERRITE BEAD, 30 OHM, 0.5A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 30 OHM, 0.5A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MU3261-300YTR-ND 48AK5513
Product Name Ferrite Beads and Chips Ferrite Bead, 30 Ohm, 0.5A, 1206 Rohs Compliant Bourns
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-8 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.4500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1uH 663Ohm 7.9MHz Inductor and Choke - 71-0603AF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details