Bourns, Inc. Ferrite Beads and Chips MU3261-221Y

Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 700mA 350mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 700mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MU3261-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MU3261-221YTR-ND
Ferrite Beads and Chips 118-MU3261-221YTR-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 700mA 350mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 700mA 350mOhm

Buy Now Datasheet
Ferrite Beads - 2629179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2629179P
Ferrite Beads 2629179P
Bourns MU3261-221Y Ferrite Bead

Bourns MU3261-221Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2629179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2629179
Ferrite Beads 2629179
Bourns MU3261-221Y Ferrite Bead

Bourns MU3261-221Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2629178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2629178
Ferrite Beads 2629178
Bourns MU3261-221Y Ferrite Bead

Bourns MU3261-221Y Ferrite Bead

Supplier's Site
Ferrite Bead, 220 Ohm, 0.7A, 1206 Rohs Compliant Bourns - 48AK5512 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 0.7A, 1206 Rohs Compliant Bourns
48AK5512
Ferrite Bead, 220 Ohm, 0.7A, 1206 Rohs Compliant Bourns 48AK5512
FERRITE BEAD, 220 OHM, 0.7A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 220 OHM, 0.7A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 118-MU3261-221YTR-ND 2629179P 48AK5512
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 220 Ohm, 0.7A, 1206 Rohs Compliant Bourns
DCR 0.3500 ohms
Rated DC Current 700 milliamps 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details