Bourns, Inc. Ferrite Beads and Chips MH4532-132Y

Description
1.3 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 3A 60mOhm
Request a Quote Datasheet
Description
1.3 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 3A 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MH4532-132YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH4532-132YTR-ND
Ferrite Beads and Chips 118-MH4532-132YTR-ND
1.3 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 3A 60mOhm

1.3 kOhms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 3A 60mOhm

Buy Now Datasheet
Ferrite Bead, 1.3Kohm, 3A, 1812 Rohs Compliant Bourns - 48AK5259 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.3Kohm, 3A, 1812 Rohs Compliant Bourns
48AK5259
Ferrite Bead, 1.3Kohm, 3A, 1812 Rohs Compliant Bourns 48AK5259
FERRITE BEAD, 1.3KOHM, 3A, 1812 ROHS COMPLIANT: YES

FERRITE BEAD, 1.3KOHM, 3A, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MH4532-132YTR-ND 48AK5259
Product Name Ferrite Beads and Chips Ferrite Bead, 1.3Kohm, 3A, 1812 Rohs Compliant Bourns
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers