TE Connectivity Ferrite Beads and Chips BMC1EY1000AN

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50A 1.5Ohm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50A 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1712-BMC1EY1000ANTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY1000ANTR-ND
Ferrite Beads and Chips 1712-BMC1EY1000ANTR-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50A 1.5Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50A 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1EY1000ANCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY1000ANCT-ND
Ferrite Beads and Chips 1712-BMC1EY1000ANCT-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50A 1.5Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 50A 1.5Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 1712-BMC1EY1000ANDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-BMC1EY1000ANDKR-ND
Ferrite Beads and Chips 1712-BMC1EY1000ANDKR-ND
FERRITE BEAD 1K OHM 0402 1LN

FERRITE BEAD 1K OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1712-BMC1EY1000ANTR-ND
Product Name Ferrite Beads and Chips
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176747-1 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.12uH 7.9MHz 1.4A Inductor and Choke - 71-0603LS-121XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers