FERRITE BEAD 10 OHM 0805 1LN Product overview: MH2029-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-100Y can be used for catalog matching and distributor lookup.
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm
FERRITE BEAD, 0.1 OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:10ohm; DC Current Rating:6A; Product Range:MH Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MH2029-100Y | MH2029-100YTR-ND | 44AC1940 |
| Product Name | 10 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.1 Ohm, 6A, 0805; Ferrite Case Style Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | High Current Chip | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 10 ohms | 10 ohms |