Bourns, Inc. Ferrite Beads MH1608-221Y

Description
CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD
Request a Quote Datasheet
Description
CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2231716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2231716
Ferrite Beads 2231716
CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD

CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD

Supplier's Site
Ferrite Beads - 2231718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2231718P
Ferrite Beads 2231718P
CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD

CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD

Supplier's Site
Ferrite Beads - 2231718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2231718
Ferrite Beads 2231718
CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD

CB1.6x.8x.8mm,220, 25, 2A,non-shdSMD

Supplier's Site
Ferrite Beads and Chips - MH1608-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-221YDKR-ND
Ferrite Beads and Chips MH1608-221YDKR-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-221YCT-ND
Ferrite Beads and Chips MH1608-221YCT-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-221YTR-ND
Ferrite Beads and Chips MH1608-221YTR-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369045-MH1608-221Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369045-MH1608-221Y
Filters - Ferrite Beads and Chips 1369045-MH1608-221Y
Win Source Part Number: 1369045-MH1608-221Y Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: MH Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: MH1608 Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 100mOhm

Win Source Part Number: 1369045-MH1608-221Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MH
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: MH1608
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 100mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-MH1608-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MH1608-221Y
220 OHM Inductor and Choke 841-MH1608-221Y
FERRITE BEAD 220 OHM 0603 1LN Product overview: MH1608-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-221Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: MH1608-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns - 44AC1937 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns
44AC1937
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns 44AC1937
FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns - 32K6252 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns
32K6252
Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns 32K6252
FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MH1608-221Y
Bead/Filter/EMI Optimization >> Ferrite Beads MH1608-221Y
100mΩ ±25% 220Ω@100MHz 0603 Ferrite Beads ROHS

100mΩ ±25% 220Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2231716 MH1608-221YDKR-ND 1369045-MH1608-221Y 841-MH1608-221Y 44AC1937 MH1608-221Y
Product Name Ferrite Beads Ferrite Beads and Chips Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0.1 Ohm, 2A, 0603; Ferrite Case Style Bourns Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size Cut Tape
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details