Win Source Part Number: 1137138-MH1608-101Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 3A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 40mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MH1608-101Y.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH1608-101YCT,MH1608
Base Product Number: MH1608
FERRITE BEAD 100 OHM 0603 1LN Product overview: MH1608-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-101Y can be used for catalog matching and distributor lookup.
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:100ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mmRoHS Compliant: Yes
FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 1137138-MH1608-101Y | 841-MH1608-101Y | MH1608-101YTR-ND | 44AC1936 | 57AC2541 |
| Product Name | Filters - Ferrite Beads and Chips | 100 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns | Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns |
| Core Material | Ferrite | ||||
| DCR | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms | 0.0400 ohms | |
| Rated DC Current | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Impedance | 100 ohms | 100 ohms | 100 ohms |