FERRITE BEAD 40 OHM 0805 1LN Product overview: MG2029-400Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG2029-400Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368964-MG2029-400Y
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MG
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: MG2029
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 40 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 200mOhm
FERRITE BEAD 40 OHM 0805 1LN
40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 841-MG2029-400Y | 1368964-MG2029-400Y | 118-MG2029-400YCT-ND |
| Product Name | 40 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 40 ohms | 40 ohms |