Bourns, Inc. Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns MF-USML650/6-2

Description
PTC RESETTABLE FUSE, 6.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6.5A; Tripping Current:13A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 6.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6.5A; Tripping Current:13A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns - 40AH2087 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns
40AH2087
Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns 40AH2087
PTC RESETTABLE FUSE, 6.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6.5A; Tripping Current:13A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 6.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6.5A; Tripping Current:13A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns - 40AH2088 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns
40AH2088
Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns 40AH2088
PTC RESETTABLE FUSE, 6.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6.5A; Tripping Current:13A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 6.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6.5A; Tripping Current:13A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML650/6-2
Circuit Protection - PTC Resettable Fuses MF-USML650/6-2
PTC RESET FUSE 6V 6.5A 1210

PTC RESET FUSE 6V 6.5A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 40AH2087 MF-USML650/6-2
Product Name Ptc Resettable Fuse, 6.5A, 6V, 1210; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers