Bourns, Inc. Ptc Resettable Fuse, 5A, 12V, 1210; Thermistor Mounting Bourns MF-USML500/12-2

Description
PTC RESETTABLE FUSE, 5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 5A, 12V, 1210; Thermistor Mounting Bourns - 25AH9857 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 5A, 12V, 1210; Thermistor Mounting Bourns
25AH9857
Ptc Resettable Fuse, 5A, 12V, 1210; Thermistor Mounting Bourns 25AH9857
PTC RESETTABLE FUSE, 5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 12V, 1210; Pptc Case Style Bourns - 33AH9185 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 12V, 1210; Pptc Case Style Bourns
33AH9185
Ptc Resettable Fuse, 12V, 1210; Pptc Case Style Bourns 33AH9185
PTC RESETTABLE FUSE, 12V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:12V; Holding Current:5A; Tripping Current:10A; Time to Trip:2s; Current Rating Max:50A; Operating Temperature Max:85°C

PTC RESETTABLE FUSE, 12V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:12V; Holding Current:5A; Tripping Current:10A; Time to Trip:2s; Current Rating Max:50A; Operating Temperature Max:85°C

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-USML500/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USML500/12-2
Circuit Protection - PTC Resettable Fuses MF-USML500/12-2
PTC RESET FUSE 12V 5A 1210

PTC RESET FUSE 12V 5A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 25AH9857 33AH9185 MF-USML500/12-2
Product Name Ptc Resettable Fuse, 5A, 12V, 1210; Thermistor Mounting Bourns Ptc Resettable Fuse, 12V, 1210; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1515.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details