Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-USML400/6-2

Description
PTC RESET FUSE 6V 4A 1210
Datasheet
Description
PTC RESET FUSE 6V 4A 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML400/6-2
Circuit Protection - PTC Resettable Fuses MF-USML400/6-2
PTC RESET FUSE 6V 4A 1210

PTC RESET FUSE 6V 4A 1210

Supplier's Site
Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns - 40AH2078 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns
40AH2078
Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns 40AH2078
PPTC RESETTABLE FUSE, 4A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns - 40AH2077 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns
40AH2077
Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns 40AH2077
PPTC RESETTABLE FUSE, 4A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 4A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-USML400/6-2 40AH2078
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 4A, 6V, 1210; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers