PTC RESET FUSE 12V 2.6A 1210
PTC RESETTABLE FUSE, 2.6A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-USML260/12-2 | 25AH9851 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, 2.6A, 12V, 1210; Thermistor Mounting Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |