Bourns, Inc. Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns MF-USML200/6-2

Description
PPTC RESETTABLE FUSE, 2A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 2A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns - 40AH2068 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns
40AH2068
Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns 40AH2068
PPTC RESETTABLE FUSE, 2A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns - 40AH2067 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns
40AH2067
Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns 40AH2067
PPTC RESETTABLE FUSE, 2A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML200/6-2
Circuit Protection - PTC Resettable Fuses MF-USML200/6-2
PTC RESET FUSE 6V 2A 1210

PTC RESET FUSE 6V 2A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 40AH2068 MF-USML200/6-2
Product Name Pptc Resettable Fuse, 2A, 6V, 1210; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers