Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-USML200/12-2

Description
PTC RESET FUSE 12V 2A 1210
Datasheet
Description
PTC RESET FUSE 12V 2A 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MF-USML200/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USML200/12-2
Circuit Protection - PTC Resettable Fuses MF-USML200/12-2
PTC RESET FUSE 12V 2A 1210

PTC RESET FUSE 12V 2A 1210

Supplier's Site
Ptc Resettable Fuse, 2A, 12V, 1210; Thermistor Mounting Bourns - 25AH9850 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 2A, 12V, 1210; Thermistor Mounting Bourns
25AH9850
Ptc Resettable Fuse, 2A, 12V, 1210; Thermistor Mounting Bourns 25AH9850
PTC RESETTABLE FUSE, 2A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 2A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-USML200/12-2 25AH9850
Product Name Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, 2A, 12V, 1210; Thermistor Mounting Bourns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers