Bourns, Inc. Multifuse, Smd, 1210, 0.75A; Thermistor Mounting Bourns MF-USMF075

Description
MULTIFUSE, SMD, 1210, 0.75A; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet
Description
MULTIFUSE, SMD, 1210, 0.75A; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifuse, Smd, 1210, 0.75A; Thermistor Mounting Bourns - 26M1568 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 1210, 0.75A; Thermistor Mounting Bourns
26M1568
Multifuse, Smd, 1210, 0.75A; Thermistor Mounting Bourns 26M1568
MULTIFUSE, SMD, 1210, 0.75A; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, SMD, 1210, 0.75A; Thermistor Mounting:SMD; Product Range:MF-USMF Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1568
Product Name Multifuse, Smd, 1210, 0.75A; Thermistor Mounting Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Micro Fuses - VF393 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers