Bourns, Inc. Fuse, Ptc Reset, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Bourns MF-USMF020-2.

Description
FUSE, PTC RESET, 30V, 200mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 200mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Bourns - 26AC2082 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Bourns
26AC2082
Fuse, Ptc Reset, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Bourns 26AC2082
FUSE, PTC RESET, 30V, 200mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 200mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2082
Product Name Fuse, Ptc Reset, 30V, 200Ma, 1210, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313623 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers