Bourns, Inc. Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Bourns MF-USMF010-2.

Description
FUSE, PTC RESET, 30V, 100mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.6s; Current Rating Max:10A RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 100mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.6s; Current Rating Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Bourns - 27AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Bourns
27AC8899
Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Bourns 27AC8899
FUSE, PTC RESET, 30V, 100mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.6s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 100mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USMF Series; Voltage Rating:30VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.6s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8899
Product Name Fuse, Ptc Reset, 30V, 100Ma, 1210, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110434 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers