PTC RESETTABLE FUSE, AEC-Q200, 16V, 1210 ROHS COMPLIANT: YES
PTC RESETTABLE FUSE, AEC-Q200, 16V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USHT Series; Voltage Rating:16V; Holding Current:1.1A; Tripping Current:5.5A; Time to Trip:5s; Current Rating Max:20A RoHS Compliant: Yes
PTC RESET FUSE 16V 1.1A 1210
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 65AH8049 | 33AH9174 | MF-USHT110KX-2 |
| Product Name | Ptc Resettable Fuse, Aec-Q200, 16V, 1210 Rohs Compliant Bourns | Ptc Resettable Fuse, Aec-Q200, 16V, 1210; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS | RoHS |