PTC RESET FUSE 30V 500MA 1210 Product overview: MF-USHT050KX-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USHT050KX-2 can be used for catalog matching and distributor lookup.
PTC 0.50A 30V SMD 1210 HIGH-TEMP
PTC 0.50A 30V SMD 1210 HIGH-TEMP
PTC 0.50A 30V SMD 1210 HIGH-TEMP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Circuit Protection PTC Resettable Fuses
Series: Multifuse®, MF-USHT
Type: Polymeric
Product Status: Active
Voltage - Max: 30V
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 2.5 A
Current - Max/Contact: 20 A
PTC RESET FUSE 30V 500MA 1210
FUSE, AEC-Q200, RESETTABLE PTC, 30V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USHT Series; Voltage Rating:30VDC; Holding Current:500mA; Tripping Current:2.5A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-USHT050KX-2 | 2231715P | MF-USHT050KX-2 | 13AC5228 | |
| Product Name | 30V 500MA Circuit Protection Fuse | Resettable Fuses | Circuit Protection PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Fuse, Aec-Q200, Resettable Ptc, 30V, 1210; Pptc Case Style Bourns |
| Mounting | Surface Mount | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Resettable | Resettable |