Bourns, Inc. Fuse, Aec-Q200, Resettable Ptc, 30V, 1210 Rohs Compliant Bourns MF-USHT035KX-2

Description
FUSE, AEC-Q200, RESETTABLE PTC, 30V, 1210 ROHS COMPLIANT: YES
Datasheet
Description
FUSE, AEC-Q200, RESETTABLE PTC, 30V, 1210 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Aec-Q200, Resettable Ptc, 30V, 1210 Rohs Compliant Bourns - 33AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Resettable Ptc, 30V, 1210 Rohs Compliant Bourns
33AC2948
Fuse, Aec-Q200, Resettable Ptc, 30V, 1210 Rohs Compliant Bourns 33AC2948
FUSE, AEC-Q200, RESETTABLE PTC, 30V, 1210 ROHS COMPLIANT: YES

FUSE, AEC-Q200, RESETTABLE PTC, 30V, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 30V, 1210; Pptc Case Style Bourns - 13AC5227 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 30V, 1210; Pptc Case Style Bourns
13AC5227
Ptc Resettable Fuse, Aec-Q200, 30V, 1210; Pptc Case Style Bourns 13AC5227
PTC RESETTABLE FUSE, AEC-Q200, 30V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USHT Series; Voltage Rating:30V; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 30V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USHT Series; Voltage Rating:30V; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-USHT035KX-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USHT035KX-2
Circuit Protection - PTC Resettable Fuses MF-USHT035KX-2
PTC RESET FUSE 30V 350MA 1210

PTC RESET FUSE 30V 350MA 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 33AC2948 13AC5227 MF-USHT035KX-2
Product Name Fuse, Aec-Q200, Resettable Ptc, 30V, 1210 Rohs Compliant Bourns Ptc Resettable Fuse, Aec-Q200, 30V, 1210; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8365DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002630009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers