Bourns, Inc. PTC Resettable Fuses - MF-SVS170-0 MF-SVS170-0

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926984-MF-SVS170-0 Series: Multifuse®, MF-SVS Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 10V 1.7 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-SVS Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926984-MF-SVS170-0 Series: Multifuse®, MF-SVS Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 10V 1.7 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-SVS Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-SVS170-0 - 926984-MF-SVS170-0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SVS170-0
926984-MF-SVS170-0
PTC Resettable Fuses - MF-SVS170-0 926984-MF-SVS170-0
Manufacturer: Bourns Inc. Win Source Part Number: 926984-MF-SVS170-0 Series: Multifuse®, MF-SVS Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 10V 1.7 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Family Name: MF-SVS Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 926984-MF-SVS170-0
Series: Multifuse®, MF-SVS
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 10V 1.7 A Ih User Defined Strap
Package: Bulk
Package: Strap
Mounting: User Defined
Family Name: MF-SVS
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Singapore, Singapore
10V 1.7A Circuit Protection Fuse
150-MF-SVS170-0
10V 1.7A Circuit Protection Fuse 150-MF-SVS170-0
PTC RESET FUSE 10V 1.7A STRAP Product overview: MF-SVS170-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10V, 1.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SVS170-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 10V 1.7A STRAP Product overview: MF-SVS170-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10V, 1.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SVS170-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SVS170-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SVS170-0
Circuit Protection - PTC Resettable Fuses MF-SVS170-0
PTC RESET FUSE 10V 1.7A STRAP

PTC RESET FUSE 10V 1.7A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 926984-MF-SVS170-0 150-MF-SVS170-0 MF-SVS170-0
Product Name PTC Resettable Fuses - MF-SVS170-0 10V 1.7A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data