Bourns, Inc. PTC Resettable Fuses MF-SM200-2

Description
Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-SM200TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-SM200TR-ND
PTC Resettable Fuses MF-SM200TR-ND
Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - MF-SM200DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-SM200DKR-ND
PTC Resettable Fuses MF-SM200DKR-ND
Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - MF-SM200CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-SM200CT-ND
PTC Resettable Fuses MF-SM200CT-ND
Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 15V 2A Ih Surface Mount 2-SMD

Buy Now Datasheet
Newest Parts - MF-SM200-2 - 1221790-MF-SM200-2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MF-SM200-2
1221790-MF-SM200-2
Newest Parts - MF-SM200-2 1221790-MF-SM200-2
Manufacturer: Bourns Inc. Win Source Part Number: 1221790-MF-SM200-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 4A Time to Trip: 12s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.bourns.com Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 45 mOhms Resistance - Post Trip (R1) (Maximum): 125 mOhms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.344" L x 0.264" W (8.75mm x 6.71mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1221790-MF-SM200-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 4A
Time to Trip: 12s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 45 mOhms
Resistance - Post Trip (R1) (Maximum): 125 mOhms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive
Family Part Number: MF-SM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.344" L x 0.264" W (8.75mm x 6.71mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number MF-SM200TR-ND 1221790-MF-SM200-2
Product Name PTC Resettable Fuses Newest Parts - MF-SM200-2
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF260/8X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-NSMF075/8X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details