Bourns, Inc. Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Pptc Case Style Bourns MF-SM200-2.

Description
FUSE, RESETTABLE PTC, 15V, 2A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 15V, 2A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Pptc Case Style Bourns - 27AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Pptc Case Style Bourns
27AC8896
Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Pptc Case Style Bourns 27AC8896
FUSE, RESETTABLE PTC, 15V, 2A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 2A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8896
Product Name Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110224 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 50 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers