Bourns, Inc. 15V 2A Circuit Protection Fuse MF-SM200-2

Description
PTC RESET FUSE 15V 2A 2SMD Product overview: MF-SM200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM200-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 2A 2SMD Product overview: MF-SM200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM200-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2A Circuit Protection Fuse
150-MF-SM200-2
15V 2A Circuit Protection Fuse 150-MF-SM200-2
PTC RESET FUSE 15V 2A 2SMD Product overview: MF-SM200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM200-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 2A 2SMD Product overview: MF-SM200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM200-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;0.2A;Dims 0.374x0.264x0.125
Fort Worth, TX, USA
Fuse;Resettable;0.2A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.045 Ohms;PCB
70153641
Fuse;Resettable;0.2A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.045 Ohms;PCB 70153641
MF-SM Series PTC Resettable Fuse, 30 V (Max.), Surface Mount, -40 to +85°C Operating Temperature Surface-mount series of the resettable overcurrent protectors. These products are fully compatible with current industry standards. Packaged per EIA 481-2 standard. Manufacturer's literature available upon request. Features Agency Recognition; UL Recognized, CSA, TUV Applications Computers and Peripherals General Electronics Automotive Applications

MF-SM Series PTC Resettable Fuse, 30 V (Max.), Surface Mount, -40 to +85°C Operating Temperature
Surface-mount series of the resettable overcurrent protectors. These products are fully compatible with current industry standards. Packaged per EIA 481-2 standard. Manufacturer's literature available upon request.
Features

  • Agency Recognition; UL Recognized, CSA, TUV Applications
  • Computers and Peripherals
  • General Electronics
  • Automotive Applications
Supplier's Site
Fuse, Ptc Reset, 15V, 2A, Smd; Pptc Case Style Bourns - 05B2588 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 2A, Smd; Pptc Case Style Bourns
05B2588
Fuse, Ptc Reset, 15V, 2A, Smd; Pptc Case Style Bourns 05B2588
FUSE, PTC RESET, 15V, 2A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 2A, SMD; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:12s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Multifuse, Smd, 2A; Thermistor Mounting Bourns - 38K5132 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Smd, 2A; Thermistor Mounting Bourns
38K5132
Multifuse, Smd, 2A; Thermistor Mounting Bourns 38K5132
MULTIFUSE, SMD, 2A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

MULTIFUSE, SMD, 2A; Thermistor Mounting:SMD; Product Range:MF-SM Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:15V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Product Range Bourns - 87W6094 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Product Range Bourns
87W6094
Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Product Range Bourns 87W6094
FUSE, RESETTABLE PTC, 15V, 2A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:2A; Tripping Current:4A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.125ohm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 2A, SMD, FULL REEL; Product Range:MF-SM Series; Voltage Rating:15V; Holding Current:2A; Tripping Current:4A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.125ohm RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - MF-SM200-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MF-SM200-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MF-SM200-2
15V 2A 100A 4A SMD,9.5x6.71mm Resettable Fuses ROHS

15V 2A 100A 4A SMD,9.5x6.71mm Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM200-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM200-2
Circuit Protection - PTC Resettable Fuses MF-SM200-2
PTC RESET FUSE 15V 2A 2SMD

PTC RESET FUSE 15V 2A 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-SM200-2 70153641 05B2588 38K5132 87W6094 MF-SM200-2 MF-SM200-2
Product Name 15V 2A Circuit Protection Fuse Fuse;Resettable;0.2A;Dims 0.374x0.264x0.125";SMT;15VDC;DCR 0.045 Ohms;PCB Fuse, Ptc Reset, 15V, 2A, Smd; Pptc Case Style Bourns Multifuse, Smd, 2A; Thermistor Mounting Bourns Fuse, Resettable Ptc, 15V, 2A, Smd, Full Reel; Product Range Bourns TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2511.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Semiconductor Protection FusesSurface Mount Fuses - 4SF-H -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 100 amps
View Details