Bourns, Inc. Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns MF-SM150-2.

Description
FUSE, PTC RESET, 15V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:100A; External Depth:3mmRoHS Compliant: No
Datasheet
Description
FUSE, PTC RESET, 15V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:100A; External Depth:3mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns - 26AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns
26AC2081
Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns 26AC2081
FUSE, PTC RESET, 15V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:100A; External Depth:3mmRoHS Compliant: No

FUSE, PTC RESET, 15V, 1.5A, SMD, FULL REEL; PPTC Case Style:3425 (8763 Metric); Product Range:MF-SM Series; Voltage Rating:15VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:5s; Current Rating Max:100A; External Depth:3mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2081
Product Name Fuse, Ptc Reset, 15V, 1.5A, Smd, Full Reel; Pptc Case Style Bourns
Rated Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers