Bourns, Inc. Pptc Case Style Bourns MF-SM100/33-2.

Description
PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMD RoHS Compliant: Yes
Description
PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pptc Case Style Bourns - 27AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Case Style Bourns
27AC8894
Pptc Case Style Bourns 27AC8894
PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:40A; Operating Temperature Min:-40°C; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8894
Product Name Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data