Bourns, Inc. PTC Resettable Fuses - MF-SM100/33-2-99 MF-SM100/33-2-99

Description
Manufacturer: Bourns Inc. Win Source Part Number: 715276-MF-SM100/33-2 -99 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 2.2A Time to Trip: 500ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 120 mOhms Resistance - Post Trip (R1) (Maximum): 410 mOhms Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 715276-MF-SM100/33-2 -99 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 2.2A Time to Trip: 500ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 120 mOhms Resistance - Post Trip (R1) (Maximum): 410 mOhms Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-SM100/33-2-99 - 715276-MF-SM100/33-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-SM100/33-2-99
715276-MF-SM100/33-2-99
PTC Resettable Fuses - MF-SM100/33-2-99 715276-MF-SM100/33-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 715276-MF-SM100/33-2 -99 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Ratings: AEC-Q200 Voltage - Max: 33V Current - Max: 40A Current - Trip (It): 2.2A Time to Trip: 500ms Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.118" (3.00mm) Resistance - Initial (Ri) (Minimum): 120 mOhms Resistance - Post Trip (R1) (Maximum): 410 mOhms Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: MF-SM Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 715276-MF-SM100/33-2-99
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Ratings: AEC-Q200
Voltage - Max: 33V
Current - Max: 40A
Current - Trip (It): 2.2A
Time to Trip: 500ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.118" (3.00mm)
Resistance - Initial (Ri) (Minimum): 120 mOhms
Resistance - Post Trip (R1) (Maximum): 410 mOhms
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: MF-SM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.214" W (7.31mm x 5.44mm)

Buy Now
Singapore, Singapore
33V 1.1A Circuit Protection Fuse
150-MF-SM100/33-2-99
33V 1.1A Circuit Protection Fuse 150-MF-SM100/33-2-99
PTC RESET FUSE 33V 1.1A 2SMD Product overview: MF-SM100/33-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM100/33-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 33V 1.1A 2SMD Product overview: MF-SM100/33-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM100/33-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-SM100/33-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM100/33-2-99
Circuit Protection - PTC Resettable Fuses MF-SM100/33-2-99
PTC RESET FUSE 33V 1.1A 2SMD

PTC RESET FUSE 33V 1.1A 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 715276-MF-SM100/33-2-99 150-MF-SM100/33-2-99 MF-SM100/33-2-99
Product Name PTC Resettable Fuses - MF-SM100/33-2-99 33V 1.1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details