Bourns, Inc. Fuse, Resettable Ptc, 30V, 1.1A, Smd, Full Reel; Pptc Case Style Bourns MF-SM100-2.

Description
FUSE, RESETTABLE PTC, 30V, 1.1A, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:80A RoHS Compliant: Yes
Datasheet
Description
FUSE, RESETTABLE PTC, 30V, 1.1A, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:80A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 30V, 1.1A, Smd, Full Reel; Pptc Case Style Bourns - 26AC2080 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 1.1A, Smd, Full Reel; Pptc Case Style Bourns
26AC2080
Fuse, Resettable Ptc, 30V, 1.1A, Smd, Full Reel; Pptc Case Style Bourns 26AC2080
FUSE, RESETTABLE PTC, 30V, 1.1A, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:80A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 1.1A, SMD, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.5s; Current Rating Max:80A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2080
Product Name Fuse, Resettable Ptc, 30V, 1.1A, Smd, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002630017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details