Bourns, Inc. 60V 500MA Circuit Protection Fuse MF-SM050-2-99

Description
PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500MA Circuit Protection Fuse
150-MF-SM050-2-99
60V 500MA Circuit Protection Fuse 150-MF-SM050-2-99
PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 500MA 2SMD Product overview: MF-SM050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-SM050-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns - 61J7427 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns
61J7427
Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns 61J7427
FUSE, PTC RESET, 60V, 500mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A; External Depth:3.18mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 500mA, SMD; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:40A; External Depth:3.18mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-SM050-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-SM050-2-99
Circuit Protection - PTC Resettable Fuses MF-SM050-2-99
PTC RESET FUSE 60V 500MA 2SMD

PTC RESET FUSE 60V 500MA 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-SM050-2-99 61J7427 MF-SM050-2-99
Product Name 60V 500MA Circuit Protection Fuse Fuse, Ptc Reset, 60V, 500Ma, Smd; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VJF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts
View Details
Fuses - 004110202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers