Bourns, Inc. 60V 3.75A Circuit Protection Fuse MF-RX375

Description
PTC RESET FUSE 60V 3.75A RADIAL Product overview: MF-RX375 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 3.75A RADIAL Product overview: MF-RX375 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.75A Circuit Protection Fuse
150-MF-RX375
60V 3.75A Circuit Protection Fuse 150-MF-RX375
PTC RESET FUSE 60V 3.75A RADIAL Product overview: MF-RX375 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 3.75A RADIAL Product overview: MF-RX375 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 3.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-RX375 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-RX375 - 926976-MF-RX375 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-RX375
926976-MF-RX375
PTC Resettable Fuses - MF-RX375 926976-MF-RX375
Manufacturer: Bourns Inc. Win Source Part Number: 926976-MF-RX375 Series: Multifuse®, MF-RX Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 3.75 A Ih Through Hole Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-RX Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RX375-NDR, MFRX375

Manufacturer: Bourns Inc.
Win Source Part Number: 926976-MF-RX375
Series: Multifuse®, MF-RX
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V 3.75 A Ih Through Hole Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: MF-RX
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-RX375-NDR, MFRX375

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-RX375 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-RX375
Circuit Protection - PTC Resettable Fuses MF-RX375
PTC RESET FUSE 60V 3.75A RADIAL

PTC RESET FUSE 60V 3.75A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-RX375 926976-MF-RX375 MF-RX375
Product Name 60V 3.75A Circuit Protection Fuse PTC Resettable Fuses - MF-RX375 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data