Bourns, Inc. Product Range Bourns MF-RX300.

Description
Product Range:MF-RX Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-; Length:24.9mm; Thickness:3.1mm RoHS Compliant: Yes
Description
Product Range:MF-RX Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-; Length:24.9mm; Thickness:3.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 16AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
16AC0113
Product Range Bourns 16AC0113
Product Range:MF-RX Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-; Length:24.9mm; Thickness:3.1mm RoHS Compliant: Yes

Product Range:MF-RX Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:-; Length:24.9mm; Thickness:3.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 16AC0113
Product Name Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
Esd Protection Diode, Tsfp-3; Clamping Voltage Vc Max Infineon - 31Y1316 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details