Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 72V 1.85A Ih Through Hole Radial, Disc
PTC RESETTABLE FUSE, RECTANGULAR, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RX185/72-2CT-ND | 32AK7848 |
| Product Name | PTC Resettable Fuses | Ptc Resettable Fuse, Rectangular, 72V; Product Range Bourns |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |