FUSE, PTC RESET, 72V, 1.6A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:11.4s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 29AC8278 |
| Product Name | Fuse, Ptc Reset, 72V, 1.6A, Radial; Product Range Bourns |
| Standards and Certifications | RoHS |