Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:-; Length:12.26mm; Thickness:3.1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 27AC8873 |
| Product Name | Product Range Bourns |
| Standards and Certifications | RoHS |