Bourns, Inc. PTC Resettable Fuses MF-RX030/72-0

Description
Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RX030/72-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RX030/72-0-ND
PTC Resettable Fuses 118-MF-RX030/72-0-ND
Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Round, 72V; Product Range Bourns - 32AK7845 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 72V; Product Range Bourns
32AK7845
Ptc Resettable Fuse, Round, 72V; Product Range Bourns 32AK7845
PTC RESETTABLE FUSE, ROUND, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RX030/72-0-ND 32AK7845
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Round, 72V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-PSMF075X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSML150-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details