Polymeric PTC Resettable Fuse 72V 250mA Ih Through Hole Radial, Disc
PTC RESETTABLE FUSE, ROUND, 72V; Product Range:MF-RX/72 Series; Voltage Rating:72V; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes
MULTIFUSE, RADIAL, 0.25A, 72V; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Circuit Protection Components |
| Product Number | MF-RX025/72-0-ND | 32AK7844 | 15P2100 |
| Product Name | PTC Resettable Fuses | Ptc Resettable Fuse, Round, 72V; Product Range Bourns | Multifuse, Radial, 0.25A, 72V; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |