Polymeric PTC Resettable Fuse 240V (265V Int) 50mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 240V (265V Int) 50mA Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 240VAC, 50mA, RADIAL; Product Range:MF-RM Series; Voltage Rating:240VAC; Holding Current:50mA; Tripping Current:120mA; Time to Trip:10s; Fuse Shape:Round; Current Rating Max:1A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes
FUSE, RADIAL, RESETTABLE, 0.05A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:50mA; Tripping Current:120mA; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Circuit Protection Components |
| Product Number | MF-RM005/240-2TR-ND | 52W9029 | 46W2019 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 240Vac, 50Ma, Radial; Product Range Bourns | Fuse, Radial, Resettable, 0.05A, 240V; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |