Bourns, Inc. PTC Resettable Fuses MF-RHT900-2

Description
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RHT900-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT900-2TR-ND
PTC Resettable Fuses 118-MF-RHT900-2TR-ND
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RHT900-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT900-2CT-ND
PTC Resettable Fuses 118-MF-RHT900-2CT-ND
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 969239-MF-RHT900-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
969239-MF-RHT900-2
Circuit Protection - PTC Resettable Fuses 969239-MF-RHT900-2
Win Source Part Number: 969239-MF-RHT900-2 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-RHT Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 1.012" (25.70mm) Standard Package: 1,000 Ratings: AEC-Q200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 9 A Current - Trip (It): 16.5 A Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Resistance - Initial (Ri) (Min): 7.4 mOhms Resistance - Post Trip (R1) (Max): 17 mOhms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: MF-RHT900-2CT-ND,118 -MF-RHT900-2CT,MF-RH T900-2CT,118-MF-RHT9 00-2TR,MF-RHT900-2TR -ND,MF-RHT900-2TR Base Product Number: MF-RHT

Win Source Part Number: 969239-MF-RHT900-2
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-RHT
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 1.012" (25.70mm)
Standard Package: 1,000
Ratings: AEC-Q200
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 9 A
Current - Trip (It): 16.5 A
Time to Trip: 10 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 7.4 mOhms
Resistance - Post Trip (R1) (Max): 17 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: MF-RHT900-2CT-ND,118-MF-RHT900-2CT,MF-RHT900-2CT,118-MF-RHT900-2TR,MF-RHT900-2TR-ND,MF-RHT900-2TR
Base Product Number: MF-RHT

Buy Now Datasheet
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns - 44AC5654 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns
44AC5654
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns 44AC5654
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:9A; Tripping Current:16.5A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:9A; Tripping Current:16.5A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 118-MF-RHT900-2TR-ND 969239-MF-RHT900-2 44AC5654
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Tape & Reel (TR),Cut Tape (CT)
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R1100-2-14TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMF150/24X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details