Bourns, Inc. PTC Resettable Fuses MF-RHT450-0

Description
Polymeric PTC Resettable Fuse 16V 4.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 4.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-RHT450-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-RHT450-0-ND
PTC Resettable Fuses MF-RHT450-0-ND
Polymeric PTC Resettable Fuse 16V 4.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 4.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334903-MF-RHT450-0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334903-MF-RHT450-0
Circuit Protection - PTC Resettable Fuses 1334903-MF-RHT450-0
Manufacturer: Bourns Inc. Win Source Part Number: 1334903-MF-RHT450-0 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm) Height - Seated (Max): 0.614" (15.60mm) Standard Package: 500 Mounting: Through Hole Ratings: AEC-Q200 Lead Spacing: 0.114" (2.90mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 4.5 A Current - Trip (It): 7.8 A Time to Trip: 3 s Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 22 mOhms Resistance - Post Trip (R1) (Max): 54 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-RHT450-ND,MFRHT45 00,MF-RHT450 Base Product Number: MF-RHT RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1334903-MF-RHT450-0
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.409" L x 0.118" W (10.40mm x 3.00mm)
Height - Seated (Max): 0.614" (15.60mm)
Standard Package: 500
Mounting: Through Hole
Ratings: AEC-Q200
Lead Spacing: 0.114" (2.90mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 4.5 A
Current - Trip (It): 7.8 A
Time to Trip: 3 s
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 22 mOhms
Resistance - Post Trip (R1) (Max): 54 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-RHT450-ND,MFRHT4500,MF-RHT450
Base Product Number: MF-RHT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 4.5A, Radial; Product Range Bourns - 33M7469 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 4.5A, Radial; Product Range Bourns
33M7469
Fuse, Ptc Reset, 16V, 4.5A, Radial; Product Range Bourns 33M7469
FUSE, PTC RESET, 16V, 4.5A, RADIAL; Product Range:MF-RHT Series; Voltage Rating:16VDC; Holding Current:4.5A; Tripping Current:7.8A; Time to Trip:3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 4.5A, RADIAL; Product Range:MF-RHT Series; Voltage Rating:16VDC; Holding Current:4.5A; Tripping Current:7.8A; Time to Trip:3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-RHT450-0-ND 1334903-MF-RHT450-0 33M7469
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 16V, 4.5A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage (VS) 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-NSMF150-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-MSHT150KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details