Bourns, Inc. PTC Resettable Fuses MF-RHT1000-2

Description
Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RHT1000-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT1000-2TR-ND
PTC Resettable Fuses 118-MF-RHT1000-2TR-ND
Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RHT1000-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RHT1000-2CT-ND
PTC Resettable Fuses 118-MF-RHT1000-2CT-ND
Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns - 44AC5640 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns
44AC5640
Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns 44AC5640
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:10A; Tripping Current:18.5A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:10A; Tripping Current:18.5A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RHT1000-2TR-ND 44AC5640
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, Aec-Q200, 16V, Thd; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data