Bourns, Inc. PTC Resettable Fuses MF-RG900-0

Description
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RG900-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RG900-0-ND
PTC Resettable Fuses 118-MF-RG900-0-ND
Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 9A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc; Thermistor Mounting Bourns - 06X6334 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc; Thermistor Mounting Bourns
06X6334
Fuse, Resettable Ptc; Thermistor Mounting Bourns 06X6334
FUSE, RESETTABLE PTC; Thermistor Mounting:Through Hole; Product Range:MF-RG Series; Holding Current:9A; Tripping Current:15.3A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, RESETTABLE PTC; Thermistor Mounting:Through Hole; Product Range:MF-RG Series; Holding Current:9A; Tripping Current:15.3A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-RG900-0-ND 06X6334
Product Name PTC Resettable Fuses Fuse, Resettable Ptc; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD50A-10-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL55-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details