Bourns, Inc. PTC Resettable Fuses MF-R900-2

Description
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R900-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R900-2TR-ND
PTC Resettable Fuses 118-MF-R900-2TR-ND
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R900-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R900-2CT-ND
PTC Resettable Fuses 118-MF-R900-2CT-ND
Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 9A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns - 32AK7859 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns
32AK7859
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns 32AK7859
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-R900-2TR-ND 32AK7859
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-LR550/20-0-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications UL; cUL, cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL55A-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details