Bourns, Inc. 30V 9A Circuit Protection Fuse MF-R900-0-99

Description
PTC RESET FUSE 30V 9A RADIAL Product overview: MF-R900-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R900-0-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 9A RADIAL Product overview: MF-R900-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R900-0-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9A Circuit Protection Fuse
150-MF-R900-0-99
30V 9A Circuit Protection Fuse 150-MF-R900-0-99
PTC RESET FUSE 30V 9A RADIAL Product overview: MF-R900-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R900-0-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 9A RADIAL Product overview: MF-R900-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R900-0-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R900-0-99 - 715270-MF-R900-0-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R900-0-99
715270-MF-R900-0-99
PTC Resettable Fuses - MF-R900-0-99 715270-MF-R900-0-99
Manufacturer: Bourns Inc. Win Source Part Number: 715270-MF-R900-0-99 Series: Multifuse, MF-R Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: cURus, TUV Lead Spacing: 0.402" (10.20mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 18A Time to Trip: 20s Size: 0.953" L x 0.118" W (24.20mm x 3.00mm) Family Name: MF-R Categories: Circuit Protection Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Current - Hold (Ih) (Maximum): 9A Height - Seated (Maximum): 1.295" (32.90mm) Resistance - Initial (Ri) (Minimum): 5 mOhm Resistance - Post Trip (R1) (Maximum): 20 mOhm Alternative Parts (Cross-Reference): MF-R900-AP-99; MF-R900-2-99; MF-R900; Introduction Date: September 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 715270-MF-R900-0-99
Series: Multifuse, MF-R
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: cURus, TUV
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 18A
Time to Trip: 20s
Size: 0.953" L x 0.118" W (24.20mm x 3.00mm)
Family Name: MF-R
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Current - Hold (Ih) (Maximum): 9A
Height - Seated (Maximum): 1.295" (32.90mm)
Resistance - Initial (Ri) (Minimum): 5 mOhm
Resistance - Post Trip (R1) (Maximum): 20 mOhm
Alternative Parts (Cross-Reference): MF-R900-AP-99; MF-R900-2-99; MF-R900;
Introduction Date: September 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R900-0-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R900-0-99
Circuit Protection - PTC Resettable Fuses MF-R900-0-99
PTC RESET FUSE 30V 9A RADIAL

PTC RESET FUSE 30V 9A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R900-0-99 715270-MF-R900-0-99 MF-R900-0-99
Product Name 30V 9A Circuit Protection Fuse PTC Resettable Fuses - MF-R900-0-99 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 21078671 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 1000 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details