Bourns, Inc. PTC Resettable Fuses MF-R500-2

Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R500-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R500-2CT-ND
PTC Resettable Fuses MF-R500-2CT-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - MF-R500-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R500-2TR-ND
PTC Resettable Fuses MF-R500-2TR-ND
Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 5A, 30V, Th Rohs Compliant Bourns - 92AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 5A, 30V, Th Rohs Compliant Bourns
92AH5548
Ptc Resettable Fuse, 5A, 30V, Th Rohs Compliant Bourns 92AH5548
PTC RESETTABLE FUSE, 5A, 30V, TH ROHS COMPLIANT: YES

PTC RESETTABLE FUSE, 5A, 30V, TH ROHS COMPLIANT: YES

Supplier's Site
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns - 32AK7858 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns
32AK7858
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns 32AK7858
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-R500-2CT-ND 92AH5548 32AK7858
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 5A, 30V, Th Rohs Compliant Bourns Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R055/90U-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R017-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details